Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Manufacturer: Texas Instruments
Win Source Part Number: 923348-LMH0356SQ/NOP
Features: Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Package: Reel - TR
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMH0356
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40266-6, LMH0356SQ, -296-40266-1-ND, LMH0356SQ/NOPB-ND, LMH0356SQ-ND, 296-40266-1, 296-40266-2
IC VIDEO RECLOCKER 48WQFN
IC VIDEO RECLOCKER 48WQFN
Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-40266-2-ND | 923348-LMH0356SQ/NOPB | LMH0356SQ/NOPB | LMH0356SQ/NOPB | LMH0356SQ/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0356SQ/NOPB | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |