Texas Instruments Standard Linear and Logic Industrial 2.5V Clock and Timing IC LMH0318RTWR

Description
SDI Reclocker, Cable Driver, 2.5V, 24-WQFN, Industrial Product overview: LMH0318RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 2.5V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0318RTWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SDI Reclocker, Cable Driver, 2.5V, 24-WQFN, Industrial Product overview: LMH0318RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 2.5V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0318RTWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 2.5V Clock and Timing IC
684-LMH0318RTWR
Industrial 2.5V Clock and Timing IC 684-LMH0318RTWR
SDI Reclocker, Cable Driver, 2.5V, 24-WQFN, Industrial Product overview: LMH0318RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 2.5V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0318RTWR can be used for catalog matching and distributor lookup.

SDI Reclocker, Cable Driver, 2.5V, 24-WQFN, Industrial Product overview: LMH0318RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 2.5V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0318RTWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 684-LMH0318RTWR
Product Name Industrial 2.5V Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - 874210-ICM7242IPA - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
NA555 Precision Timers - NA555DRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers