Manufacturer: Texas Instruments
Win Source Part Number: 1201359-LMH0031VS
Packaging: Tray
Type: Descrambler/Deserial
Mounting Style: SMD
Applications: SDTV/HDTV
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LMH0031
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Video Deserializer/Descram
IC SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64, Consumer IC:Other Product overview: LMH0031VS from National Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0031VS can be used for catalog matching and distributor lookup.
IC VIDEO DESER/DESCRMBLR 64TQFP
CONSUMER CIRCUIT, CMOS, PQFP64
Video Deserializer/Descram
Video Deserializer/Descram
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1201359-LMH0031VS | LMH0031VS-ND | 684-LMH0031VS | LMH0031VS | LMH0031VS | LMH0031VS |
| Product Name | Linear - Linear - Video Processing - LMH0031VS | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |