Texas Instruments High-Performance Analog Linear - Linear - Video Processing - LMH0002SQE/NOPB LMH0002SQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201351-LMH0002SQE/N OPB Packaging: Reel - TR Type: Serial Driver Package: 16-WQFN Exposed Pad Applications: SMPTE 259M / 344M Mounting: SMD Family Name: LMH0002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): LMH0002SQE; LMH0002SQX; LMH0002SQ; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201351-LMH0002SQE/N OPB Packaging: Reel - TR Type: Serial Driver Package: 16-WQFN Exposed Pad Applications: SMPTE 259M / 344M Mounting: SMD Family Name: LMH0002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): LMH0002SQE; LMH0002SQX; LMH0002SQ; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH0002SQE/NOPB is a high-speed cable driver designed for SMPTE 292M and SMPTE 259M serial digital video applications. It supports data rates up to 1.485 Gbps and is compliant with various serial digital interfaces, including DVB-ASI at 270 Mbps. The device features selectable slew rates and adjustable output amplitude, allowing for flexibility in different applications. This cable driver operates from a single 3.3V supply and has a typical power consumption of 125 mW in standard definition mode and 149 mW in high definition mode. It is available in a 16-pin WQFN package, suitable for compact designs. The LMH0002SQE/NOPB is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial applications. Engineers looking for a reliable solution for high-speed digital video transmission may consider this product for its performance specifications and operational versatility.

Datasheet Summary
Powered by GS/AI

The LMH0002SQE/NOPB is a high-speed cable driver designed for SMPTE 292M and SMPTE 259M serial digital video applications. It supports data rates up to 1.485 Gbps and is compliant with various serial digital interfaces, including DVB-ASI at 270 Mbps. The device features selectable slew rates and adjustable output amplitude, allowing for flexibility in different applications. This cable driver operates from a single 3.3V supply and has a typical power consumption of 125 mW in standard definition mode and 149 mW in high definition mode. It is available in a 16-pin WQFN package, suitable for compact designs. The LMH0002SQE/NOPB is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial applications. Engineers looking for a reliable solution for high-speed digital video transmission may consider this product for its performance specifications and operational versatility.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - LMH0002SQE/NOPB - 1201351-LMH0002SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH0002SQE/NOPB
1201351-LMH0002SQE/NOPB
Linear - Linear - Video Processing - LMH0002SQE/NOPB 1201351-LMH0002SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201351-LMH0002SQE/N OPB Packaging: Reel - TR Type: Serial Driver Package: 16-WQFN Exposed Pad Applications: SMPTE 259M / 344M Mounting: SMD Family Name: LMH0002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): LMH0002SQE; LMH0002SQX; LMH0002SQ; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201351-LMH0002SQE/NOPB
Packaging: Reel - TR
Type: Serial Driver
Package: 16-WQFN Exposed Pad
Applications: SMPTE 259M / 344M
Mounting: SMD
Family Name: LMH0002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): LMH0002SQE; LMH0002SQX; LMH0002SQ;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMH0002SQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Buy Now Datasheet
 - LMH0002SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - LMH0002SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH0002SQE/NOPB
Integrated Circuits (ICs) - Linear - Video Processing LMH0002SQE/NOPB
IC VIDEO SERIAL DRIVER 16WQFN

IC VIDEO SERIAL DRIVER 16WQFN

Supplier's Site
Linear - Video Processing - LMH0002SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH0002SQE/NOPB
Linear - Video Processing LMH0002SQE/NOPB
IC VIDEO SERIAL DRIVER 16WQFN

IC VIDEO SERIAL DRIVER 16WQFN

Supplier's Site Datasheet
Video Processing - LMH0002SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH0002SQE/NOPB
Video Processing LMH0002SQE/NOPB
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1201351-LMH0002SQE/NOPB LMH0002SQE/NOPBCT-ND LMH0002SQE/NOPB LMH0002SQE/NOPB LMH0002SQE/NOPB
Product Name Linear - Linear - Video Processing - LMH0002SQE/NOPB Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2151-A10-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Frequency 42 MHz
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
Graphics Controllers - 1775936 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - GS4982-CDA - Quarktwin Technology Ltd.
Specs
Mounting Through Hole
Package/Case 8-DIP
View Details