Manufacturer: Texas Instruments
Win Source Part Number: 779433-LMG5200MOFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bootstrap Circuit
Package: 9-QFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: NMOS
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Logic
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 80V
Rds On (Typ): 15 mOhm LS, 15 mOhm HS
Load Type: Inductive
Family Name: LMG5200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-QFM (8x6)
Output Current per Channel: 10A
Alternative Parts (Cross-Reference): P9090-0NLGI; P9090-0NLGI8;
Introduction Date: March 08, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Half Bridge Driver Synchronous Buck Converters NMOS 9-QFN (8x6)
Half Bridge Driver Synchronous Buck Converters NMOS 9-QFN (8x6)
Half Bridge Driver Synchronous Buck Converters NMOS 9-QFN (8x6)
GAN FET DRIVER, HALF-BRIDGE, QFM-9; Driver Configuration:Half Bridge; Peak Output Current:10A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:QFM; No. of Pins:9Pins; Input Delay:29.5ns; Output Delay:29.5ns; RoHS Compliant: Yes
Gate Drivers 80V GaN Half Bridge Power Stage
Half Bridge Driver Synchronous Buck Converters NMOS 9-QFN (8x6)
IC HALF BRIDGE DRIVER 10A 9QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 779433-LMG5200MOFT | 296-45474-2-ND | 28AH2828 | LMG5200MOFT | LMG5200MOFT | LMG5200MOFT |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LMG5200MOFT | Full, Half-Bridge (H Bridge) Drivers | Gan Fet Driver, Half-Bridge, Qfm-9; Driver Configuration Texas Instruments | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Packing Method | Tape Reel; Reel package; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | ||
| Package Type | 9-QFN | QFM | 9-QFN |