Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Half Bridge Gate Driver, 200V, 5V UVLO, 19-WQFN Product overview: LMG1210RVRT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 200V, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1210RVRT can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 19WQFN
Gate Drivers 200V, 1.5A/3A Half bridge MOSFET and GaN FET driver with adjustable dead-time 19-WQFN -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-53417-6-ND | 730-LMG1210RVRT | LMG1210RVRT | LMG1210RVRT | LMG1210RVRT |
| Product Name | Gate Drivers | 200V 5V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | |||
| Supply Voltage | 4.75 to 18 volts | 4.75 to ? volts | 18 to 4.75 volts | 4.75 to 18 volts | |
| Rise Time | 0.5000 ns | 0.5000 ns |