Half Bridge Gate Driver, 200V, 5V UVLO, 19-WQFN Product overview: LMG1210RVRR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 200V, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1210RVRR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070308-LMG1210RVRR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.5A, 3A
High Side Voltage - Max (Bootstrap): 200 V
Rise / Fall Time (Typ): 500ps, 500ps
Voltage - Supply: 4.75V ~ 5.25V, 6V ~ 18V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 19-WFQFN Exposed Pad
Supplier Device Package: 19-WQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMG1210RVRRCT,29
Base Product Number: LMG1210
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
IC GATE DRVR GAN MOSFET
Gate Drivers 200V, 1.5A/3A Half bridge MOSFET and GaN FET driver with adjustable dead-time 19-WQFN -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LMG1210RVRR | 1070308-LMG1210RVRR | 296-LMG1210RVRRDKR-ND | LMG1210RVRR | LMG1210RVRR | LMG1210RVRR |
| Product Name | 200V 5V Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 4.75 to ? volts | 4.75 to 18 volts | 4.75 to 18 volts | 18 to 4.75 volts | 4.75 to 18 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Rise Time | 0.5000 ns | 0.5000 ns | 0.5000 ns |