Half-Bridge Gate Driver IC TTL 12-DSBGA
Half-Bridge Gate Driver IC TTL 12-DSBGA
Half-Bridge Gate Driver IC TTL 12-DSBGA
1.2A 5A 100V Half Bridge Gate Driver, 5V UVLO, Automotive Product overview: LMG1205YFXT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2A, 5A, 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 1.2A, 5A, 100V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1205YFXT can be used for catalog matching and distributor lookup.
Gate Drivers 100-V, 1.2-A, 5-A, Half-Bridge Gate Driver for Enhancement Mode GaN FETs 12-DSBGA -40 to 125
Half-Bridge Gate Driver IC TTL 12-DSBGA
IC GATE DRVR HALF-BRIDGE 12DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-49744-2-ND | 730-LMG1205YFXT | LMG1205YFXT | LMG1205YFXT | LMG1205YFXT |
| Product Name | Gate Drivers | Automotive 1.2A 5A 100V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | |||
| Fall Time | 3.5 ns | 3.5 ns |