Half-Bridge Gate Driver IC TTL 12-DSBGA
Half-Bridge Gate Driver IC TTL 12-DSBGA
Half-Bridge Gate Driver IC TTL 12-DSBGA
Win Source Part Number: 1253490-LMG1205YFXR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2A, 5A
High Side Voltage - Max (Bootstrap): 100 V
Rise / Fall Time (Typ): 7ns, 3.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 12-WFBGA, DSBGA
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMG1205YFXR,296-4858
Base Product Number: LMG1205
1.2-A, 5-A 100-V, half bridge gate driver with 5-V UVLO for GaNFET and MOSFET 12-DSBGA -40 to 125 Product overview: LMG1205YFXR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1205YFXR can be used for catalog matching and distributor lookup.
Gate Drivers 100-V, 1.2-A, 5-A, Half-Bridge Gate Driver for Enhancement Mode GaN FETs 12-DSBGA -40 to 125
Half-Bridge Gate Driver IC TTL 12-DSBGA
IC GATE DRVR HALF-BRIDGE 12DSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-48589-2-ND | 1253490-LMG1205YFXR | 730-LMG1205YFXR | LMG1205YFXR | LMG1205YFXR | LMG1205YFXR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | |||
| Fall Time | 3.5 ns | 3.5 ns | 3.5 ns |