Automotive 7-A/5-A single-channel low-side gate driver with 5-V UVLO for narrow pulse applications 6-WSON -40 to 125 Product overview: LMG1025QDEETQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1025QDEETQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
IC MOSFET GAN DRIVER 7A/5A 6-WSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LMG1025QDEETQ1 | 296-LMG1025QDEETQ1CT-ND | LMG1025QDEETQ1 | LMG1025QDEETQ1 |
| Product Name | Automotive Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 4.75 to ? volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 7 amps | 5 amps | ||
| Rise Time | 0.6500 ns | 0.6500 ns |