Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Automotive Gate Driver, 7A/5A, 5V UVLO, 6-WSON Product overview: LMG1025QDEERQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7A, 5A, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 7A, 5A, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1025QDEERQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253486-LMG1025QDEER
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 1.7V
Current - Peak Output (Source, Sink): 7A, 5A
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMG1025QDEERQ1CT
Base Product Number: LMG1025
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
LOW-SIDE GAN DRIVER AUTO 5V 5/7A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-LMG1025QDEERQ1DKR-ND | 730-LMG1025QDEERQ1 | 1253486-LMG1025QDEERQ1 | LMG1025QDEERQ1 | LMG1025QDEERQ1 |
| Product Name | Gate Drivers | Automotive 7A 5A 5V Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 7 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to ? volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |