Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Gate Driver IC, 5V UVLO, 7A/5A, 1-Ch, 6-DSBGA, Automotive Product overview: LMG1020YFFT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 7A, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 5V, 7A, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1020YFFT can be used for catalog matching and distributor lookup.
GAN & MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DSBGA; No. of Pins:6Pins; Input Delay:2.5ns; Output Delay:2.6ns; RoHS Compliant: Yes
Gate Drivers 5V, 7A/5A low side GaN driver with 60MHz/1ns speed 6-DSBGA -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
IC GATE DRVR LOW-SIDE 6DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-50209-1-ND | 730-LMG1020YFFT | 77AH4526 | LMG1020YFFT | LMG1020YFFT | LMG1020YFFT |
| Product Name | Gate Drivers | Automotive 5V 7A 5A Gate Driver IC | Gan & Mosfet Driver, -40 To 125Deg C; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 7 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to ? volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | |
| Rise Time | 0.3750 ns | 0.3750 ns |