Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Gate Driver IC, 5V UVLO, 7A/5A, 6-DSBGA, Automotive Product overview: LMG1020YFFR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 7A, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 5V, 7A, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMG1020YFFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070307-LMG1020YFFR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 1.7V
Current - Peak Output (Source, Sink): 7A, 5A
Rise / Fall Time (Typ): 375ps, 350ps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMG1020YFFR-ND,296-5
Base Product Number: LMG1020
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Gate Drivers 5V, 7A/5A low side GaN driver with 60MHz/1ns speed 6-DSBGA -40 to 125
IC GATE DRVR LOW-SIDE 6DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-50208-2-ND | 730-LMG1020YFFR | 1070307-LMG1020YFFR | LMG1020YFFR | LMG1020YFFR | LMG1020YFFR |
| Product Name | Gate Drivers | Automotive 5V 7A 5A Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 7 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to ? volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | |
| Rise Time | 0.3750 ns | 0.3750 ns | 0.3750 ns |