Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013458-LMF60CIWM-50
Mounting: SMD (SMT)
Number of Pins: 14
Categories: OEM Parts(J-L)
Case / Package: SOIC
Alternative Parts (Cross-Reference): LMF60CIWM-50LMF60CIW
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Nominal Supply Current: 7 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013458-LMF60CIWM-50 |
| Product Name | OEM Parts - OEM Parts (J - L) - LMF60CIWM-50 |