Manufacturer: Texas Instruments
Win Source Part Number: 779430-LME49870MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: Audio
Supplied Contents: Board(s)
Utilized IC / Part: LME49870
Family Name: LME49870
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 5mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 37mA
SR - Slew Rate: 20 V/μs
Dual Supply Voltage (±): ±2.5 V ~ 22 V
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
EVAL BOARD FOR LME49870
Audio IC Development Tools LME4987 EVAL BRD
BOARD EVAL 44V HP HIGH FIDEL
BOARD EVAL 44V HP HIGH FIDEL
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 779430-LME49870MABD | 296-45774-ND | LME49870MABD | LME49870MABD | LME49870MABD |
| Product Name | Evaluation Boards - Op Amps - LME49870MABD | Op Amp Evaluation Boards | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |