Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070303-LME49860NA
Termination: Through Hole
Mounting: SMD (SMT)
Number of Elements: 2
Bandwidth: 55 MHz
Slew Rate: 20 V/µs
Gain Bandwidth Product: 55 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 37 mA
Common Mode Rejection Ratio: 110 dB
Input Bias Current: 72 nA
Number of Amplifiers: 2
Categories: OEM Parts(J-L)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 22 V
Min Supply Voltage: 2.5 V
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 110 dB
Voltage Gain: 140 dB
Input Offset Voltage (Vos): 700 µV
Load Impedance: 600 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070303-LME49860NA |
| Product Name | OEM Parts - OEM Parts (J - L) - LME49860NA |