The LME49830 is a high-fidelity audio power amplifier input stage designed for driving MOSFET output stages in consumer and pro-audio applications, with a wide operating supply range of ±20V to ±100V, a typical output current of 56mA, and an output voltage noise of 44μV across a 30kHz bandwidth. It features thermal shutdown at 150°C and a mute control function. The device is packaged in the NDN0015A non-isolated plastic package with a metal back connected to the negative supply potential. It is obsolete and no longer recommended for new designs.
Mono Audio Amplifier IC, 100V, MOSFET, TO-247, Through Hole Product overview: LME49830TB/NOPB from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, MOSFET Transistor, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LME49830TB/NOPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-LME49830TB/NOPB |
| Product Name | Through-Hole 100V MOSFET Transistor |
| PD | 5400 milliwatts |