Texas Instruments Evaluation Boards - Op Amps - LME49725MABD LME49725MABD

Description
Manufacturer: Texas Instruments Win Source Part Number: 779429-LME49725MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49725 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 22mA SR - Slew Rate: 15 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779429-LME49725MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49725 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 22mA SR - Slew Rate: 15 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LME49725MABD - 779429-LME49725MABD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LME49725MABD
779429-LME49725MABD
Evaluation Boards - Op Amps - LME49725MABD 779429-LME49725MABD
Manufacturer: Texas Instruments Win Source Part Number: 779429-LME49725MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49725 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 22mA SR - Slew Rate: 15 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779429-LME49725MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: Audio
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LME49725
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 3mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 22mA
SR - Slew Rate: 15 V/μs
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amp Evaluation Boards - LME49725MABD - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
LME49725MABD
Op Amp Evaluation Boards LME49725MABD
BOARD EVAL FOR LME49725

BOARD EVAL FOR LME49725

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LME49725MABD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LME49725MABD
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LME49725MABD
BOARD EVAL FOR LME49725

BOARD EVAL FOR LME49725

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779429-LME49725MABD LME49725MABD LME49725MABD
Product Name Evaluation Boards - Op Amps - LME49725MABD Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-ACT88320EVK1-101-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down with LDO
View Details
Communication & Wireless Development Tools - 2380446 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 277234 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Evaluation Board
Manufacturer AURIX TC397; Other
View Details
2 suppliers