Texas Instruments Evaluation Boards - Op Amps - LME49722MABD LME49722MABD

Description
Manufacturer: Texas Instruments Win Source Part Number: 779427-LME49722MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49722 Family Name: LME49722 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 12.3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 28mA SR - Slew Rate: 22 V/μs Dual Supply Voltage (±): ±2.5 V ~ 18 V Introduction Date: March 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779427-LME49722MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49722 Family Name: LME49722 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 12.3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 28mA SR - Slew Rate: 22 V/μs Dual Supply Voltage (±): ±2.5 V ~ 18 V Introduction Date: March 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LME49722MABD - 779427-LME49722MABD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LME49722MABD
779427-LME49722MABD
Evaluation Boards - Op Amps - LME49722MABD 779427-LME49722MABD
Manufacturer: Texas Instruments Win Source Part Number: 779427-LME49722MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49722 Family Name: LME49722 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 12.3mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 28mA SR - Slew Rate: 22 V/μs Dual Supply Voltage (±): ±2.5 V ~ 18 V Introduction Date: March 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779427-LME49722MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: Audio
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LME49722
Family Name: LME49722
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 12.3mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 28mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): ±2.5 V ~ 18 V
Introduction Date: March 27, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amp Evaluation Boards - LME49722MABD - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
LME49722MABD
Op Amp Evaluation Boards LME49722MABD
BOARD EVALUATION FOR LME49722

BOARD EVALUATION FOR LME49722

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LME49722MABD - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LME49722MABD
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LME49722MABD
BOARD EVALUATION FOR LME49722

BOARD EVALUATION FOR LME49722

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779427-LME49722MABD LME49722MABD LME49722MABD
Product Name Evaluation Boards - Op Amps - LME49722MABD Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA-5454+,50-5000 MHZ - TB-501-4+ - Mini-Circuits
Specs
Category Developement Board
View Details