Texas Instruments Evaluation Boards - Op Amps - LME49721MABD LME49721MABD

Description
Manufacturer: Texas Instruments Win Source Part Number: 779426-LME49721MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended, Rail-to-Rail Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49721 Family Name: LME497 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 2.15mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 9.7mA SR - Slew Rate: 8.5 V/μs Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779426-LME49721MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended, Rail-to-Rail Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49721 Family Name: LME497 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 2.15mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 9.7mA SR - Slew Rate: 8.5 V/μs Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LME49721MABD - 779426-LME49721MABD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LME49721MABD
779426-LME49721MABD
Evaluation Boards - Op Amps - LME49721MABD 779426-LME49721MABD
Manufacturer: Texas Instruments Win Source Part Number: 779426-LME49721MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended, Rail-to-Rail Amplifier Type: Audio Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LME49721 Family Name: LME497 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 2.15mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 9.7mA SR - Slew Rate: 8.5 V/μs Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779426-LME49721MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended, Rail-to-Rail
Amplifier Type: Audio
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LME49721
Family Name: LME497
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 2.15mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 9.7mA
SR - Slew Rate: 8.5 V/μs
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Introduction Date: February 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LME49721MABD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LME49721MABD
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LME49721MABD
BOARD EVAL FOR LME49721

BOARD EVAL FOR LME49721

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 779426-LME49721MABD LME49721MABD
Product Name Evaluation Boards - Op Amps - LME49721MABD Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-8A,AF190,50 OHM / RoHS - TB-414-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2473249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; IoT WiFi Application
Ports Wireless
View Details