Texas Instruments High-Performance Analog Gate Drivers LMD18400N

Description
High-Side Gate Driver IC Non-Inverting 20-PDIP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LMD18400N-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LMD18400N-ND
Gate Drivers LMD18400N-ND
High-Side Gate Driver IC Non-Inverting 20-PDIP

High-Side Gate Driver IC Non-Inverting 20-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LMD18400N - 082878-LMD18400N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LMD18400N
082878-LMD18400N
PMIC - PMIC - Gate Drivers - LMD18400N 082878-LMD18400N
Manufacturer: Texas Instruments Win Source Part Number: 082878-LMD18400N Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 20-DIP Supply Voltage - Operating: 7 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Automotive Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 082878-LMD18400N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 20-DIP
Supply Voltage - Operating: 7 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Automotive
Quantity per package: 18

Buy Now Datasheet
Quad 3.75A 28V Gate Driver IC - 730-LMD18400N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.75A 28V Gate Driver IC
730-LMD18400N
Quad 3.75A 28V Gate Driver IC 730-LMD18400N
Quad High Side Driver, 4 Outputs, 3.75A, 28V, PDIP Product overview: LMD18400N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.75A, 28V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, 3.75A, 28V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMD18400N can be used for catalog matching and distributor lookup.

Quad High Side Driver, 4 Outputs, 3.75A, 28V, PDIP Product overview: LMD18400N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.75A, 28V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, 3.75A, 28V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LMD18400N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LMD18400N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LMD18400N
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LMD18400N
IC GATE DRVR HIGH-SIDE 20DIP

IC GATE DRVR HIGH-SIDE 20DIP

Supplier's Site
Gate Drivers - LMD18400N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LMD18400N
Gate Drivers LMD18400N
High-Side Gate Driver IC Non-Inverting 20-PDIP

High-Side Gate Driver IC Non-Inverting 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LMD18400N-ND 082878-LMD18400N 730-LMD18400N LMD18400N LMD18400N
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - LMD18400N Quad 3.75A 28V Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side High-side High-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps
Supply Voltage 7 to 28 volts 7 to 28 volts 7 to 28 volts 28 to 7 volts 7 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80603KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details