Texas Instruments High-Performance Analog 3A 55V TO-220 Motor Driver IC LMD18245T

Description
3A, 55V DMOS Full-Bridge Motor Driver 15-TO-220 -40 to 125 Product overview: LMD18245T from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18245T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 55V DMOS Full-Bridge Motor Driver 15-TO-220 -40 to 125 Product overview: LMD18245T from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18245T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 55V TO-220 Motor Driver IC - 744-LMD18245T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 55V TO-220 Motor Driver IC
744-LMD18245T
3A 55V TO-220 Motor Driver IC 744-LMD18245T
3A, 55V DMOS Full-Bridge Motor Driver 15-TO-220 -40 to 125 Product overview: LMD18245T from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18245T can be used for catalog matching and distributor lookup.

3A, 55V DMOS Full-Bridge Motor Driver 15-TO-220 -40 to 125 Product overview: LMD18245T from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18245T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LMD18245T - 086032-LMD18245T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LMD18245T
086032-LMD18245T
PMIC - PMIC - Motor Drivers, Controllers - LMD18245T 086032-LMD18245T
Manufacturer: Texas Instruments Win Source Part Number: 086032-LMD18245T Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bi-CMOS, DMOS Output Current: 3A Voltage - Load: 12 V to 55 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-15 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 12 V to 55 V Alternative Parts (Cross-Reference): L298N; LMD18245THALF; LMD18245TAULF; LMD18245T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Medical, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 086032-LMD18245T
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS, DMOS
Output Current: 3A
Voltage - Load: 12 V to 55 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-15
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 55 V
Alternative Parts (Cross-Reference): L298N; LMD18245THALF; LMD18245TAULF; LMD18245T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Medical, Motor Drive & Control

Buy Now Datasheet
Motor Drivers, Controllers - 296-43504-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-43504-5-ND
Motor Drivers, Controllers 296-43504-5-ND
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-15

Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-15

Buy Now Datasheet
Motor Drivers, Controllers - LMD18245T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LMD18245T
Motor Drivers, Controllers LMD18245T
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-15

Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-15

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LMD18245T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LMD18245T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LMD18245T
IC MTR DRV BIPLR 12-55V TO220-15

IC MTR DRV BIPLR 12-55V TO220-15

Supplier's Site
PMIC - Motor Drivers, Controllers - LMD18245T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LMD18245T
PMIC - Motor Drivers, Controllers LMD18245T
IC MTR DRV BIPLR 12-55V TO220-15

IC MTR DRV BIPLR 12-55V TO220-15

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LMD18245T 086032-LMD18245T 296-43504-5-ND LMD18245T LMD18245T LMD18245T
Product Name 3A 55V TO-220 Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LMD18245T Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
DC Input 55 volts 12 to 55 volts 12 to 55 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 12 to 55 volts 12 to 55 volts
Continuous Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data