3-Amp, 55 Volt H-Bridge 11-TO-220 -40 to 125 Product overview: LMD18201T from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18201T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
Manufacturer: Texas Instruments
Win Source Part Number: 1201306-LMD18201T
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Bi-CMOS, DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 3A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: TO-220-11
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-11 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals
Family Part Number: LMD18201
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 55V
Load Voltage (V): 12V ~ 55V
IC MTR DRV BIPLR 12-55V TO220-11
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
LMD18201 3A, 55V H-BRIDGE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LMD18201T | LMD18201T-ND | 1201306-LMD18201T | LMD18201T | LMD18201T | LMD18201T | LMD18201T |
| Product Name | H-Bridge TO-220 Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LMD18201T | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| DC Input | 55 volts | 12 to 55 volts | 12 to 55 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-220-11 Formed Leads | ||||||
| Communication | Parallel Interface | Parallel | Parallel |