Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
Manufacturer: Texas Instruments
Win Source Part Number: 123211-LMD18201T/NOP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS, DMOS
Output Current: 3A
Voltage - Load: 12 V to 55 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-11
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 55 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals
3A H-Bridge Motor Driver, 55V, TO-220, 2 Outputs Product overview: LMD18201T/NOPB from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18201T/NOPB can be used for catalog matching and distributor lookup.
Texas Instruments LMD18201T/NOPB
Texas Instruments LMD18201T/NOPB
Texas Instruments LMD18201T/NOPB
MOTOR CTRL, HALF BRIDGE, 3A, TO-220-11; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:55V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
IC MTR DRV BIPLR 12-55V TO220-11
IC MTR DRV BIPLR 12-55V TO220-11
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LMD18201T/NOPB-ND | 123211-LMD18201T/NOPB | 744-LMD18201T/NOPB | 9232420 | 407139P | 29AH6109 | LMD18201T/NOPB | LMD18201T/NOPB | LMD18201T/NOPB |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LMD18201T/NOPB | H-Bridge 3A 55V TO-220 Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Ctrl, Half Bridge, 3A, To-220-11; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | H-Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-220-11 Formed Leads | PCB Mount; Other; Through hole | PCB Mount | ||||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 12 to 55 volts | 12 to 55 volts | 12 to 55 volts |