Manufacturer: Texas Instruments
Win Source Part Number: 085996-LMD18200T
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS, DMOS
Output Current: 3A
Voltage - Load: 12 V to 55 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: LMD18200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-11
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 55 V
Alternative Parts (Cross-Reference): MC34937APEKR2; SLA7026M-LF871; SLA7024M-LF871;
Introduction Date: December 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Building Automation, Industrial, Consumer Electronics
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
IC MTR DRV BIPLR 12-55V TO220-11
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 085996-LMD18200T | LMD18200T-ND | LMD18200T | LMD18200T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LMD18200T | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 12 to 55 volts | 12 to 55 volts | ||
| DC Input | 12 to 55 volts | 12 to 55 volts | ||
| Continuous Current | 3 amps | 3 amps |