Texas Instruments LMD18200 3A, 55V H-Bridge LMD18200T/NOPB

Description
3A, 55V H-Bridge 11-TO-220 -40 to 125
Request a Quote Datasheet
Description
3A, 55V H-Bridge 11-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMD18200 3A, 55V H-Bridge - LMD18200T/NOPB - Texas Instruments
Dallas, TX, United States
LMD18200 3A, 55V H-Bridge
LMD18200T/NOPB
LMD18200 3A, 55V H-Bridge LMD18200T/NOPB
3A, 55V H-Bridge 11-TO-220 -40 to 125

3A, 55V H-Bridge 11-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number LMD18200T/NOPB
Product Name LMD18200 3A, 55V H-Bridge
Package Type Other; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD74HCT04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD4009UBM96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UCC1806 Low Power, Dual Output, Current Mode PWM Controller - 5962-9457501MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CSD95372AQ5M 60A Synchronous Buck NexFET? Power Stage with temperature sense - CSD95372AQ5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers