Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
3A, 55V H-Bridge 11-TO-220 Product overview: LMD18200T/LF14 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 3A, 55V, TO-220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 55V, TO-220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LMD18200T/LF14 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055174-LMD18200T/LF
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS, DMOS
Output Current: 3A
Voltage - Load: 12 V to 55 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-11
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 55 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Building Automation, Industrial, Consumer Electronics
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
Bipolar Motor Driver Bi-CMOS, DMOS Parallel TO-220-11
IC MTR DRV BIPLR 12-55V TO220-11
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | LMD18200T/LF14-ND | 744-LMD18200T/LF14 | 1055174-LMD18200T/LF14 | LMD18200T/LF14 | LMD18200T/LF14 |
| Product Name | Motor Drivers, Controllers | H-Bridge 3A 55V TO-220 Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LMD18200T/LF14 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; TO-220-11 Formed Leads | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 12 to 55 volts | 12 to 55 volts |