Comparator General Purpose Open Drain SOT-23-5
Comparator General Purpose Open Drain SOT-23-5
Comparator General Purpose Open Drain SOT-23-5
IC COMPARATOR 1 GEN PUR SOT23-5
IC COMPAR TINY R-R CMOS SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMC7221BIM5/NOPBDKR-ND | LMC7221BIM5/NOPB | 815-LMC7221BIM5/NOPB |
| Product Name | Comparators | Integrated Circuits (ICs) - Linear - Comparators | IC COMPAR TINY R-R CMOS SOT23-5 |
| Type | Magnitude | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.5V; Other | 5V; Other; 5V | |
| Package Type | Other; SC-74A, SOT-753 | ||
| Logic Family | CMOS; CMOS |