Comparator General Purpose Open Drain 8-SOIC
IC COMPARATOR 1 GEN PUR 8SOIC
IC COMP TINY R-R CMOS 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMC7221BIM/NOPB-ND | LMC7221BIM/NOPB | 815-LMC7221BIM/NOPB |
| Product Name | Comparators | Integrated Circuits (ICs) - Linear - Comparators | IC COMP TINY R-R CMOS 8-SOIC |
| Type | Magnitude | ||
| Package Type | SOIC | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.5V; Other | 5V; Other; 5V |