Comparator General Purpose Push-Pull 8-SOIC
IC COMP MICRPWR R-R CMOS 8-SOIC
IC COMPARATOR 1 GEN PUR 8SOIC
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMC7215IMX/NOPBTR-ND | 815-LMC7215IMX/NOPB | LMC7215IMX/NOPB |
| Product Name | Comparators | IC COMP MICRPWR R-R CMOS 8-SOIC | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | ||
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 2.7V | Other | |
| Logic Family | CMOS; CMOS |