Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMC6081AIN

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LMC6081AIN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6081AIN-ND
Instrumentation, Op Amps, Buffer Amps LMC6081AIN-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN - 071566-LMC6081AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN
071566-LMC6081AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN 071566-LMC6081AIN
Manufacturer: Texas Instruments Win Source Part Number: 071566-LMC6081AIN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V Operating Supply Current: 550μA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071566-LMC6081AIN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 550μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.3MHz DIP Operational Amplifier IC
687-LMC6081AIN
1.3MHz DIP Operational Amplifier IC 687-LMC6081AIN
OP-AMP, 350uV OFFSET-MAX, 1.3MHz BAND WIDTH, PDIP8, DIP-8 Product overview: LMC6081AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIN can be used for catalog matching and distributor lookup.

OP-AMP, 350uV OFFSET-MAX, 1.3MHz BAND WIDTH, PDIP8, DIP-8 Product overview: LMC6081AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP GP 1 CIRCUIT 8DIP - 815-LMC6081AIN - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8DIP
815-LMC6081AIN
IC OPAMP GP 1 CIRCUIT 8DIP 815-LMC6081AIN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6081AIN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6081AIN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6081AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6081AIN
Instrumentation, OP Amps, Buffer Amps LMC6081AIN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6081AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6081AIN
Instrumentation, OP Amps, Buffer Amps LMC6081AIN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6081AIN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6081AIN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6081AIN-ND 071566-LMC6081AIN 687-LMC6081AIN 815-LMC6081AIN LMC6081AIN LMC6081AIN LMC6081AIN
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIN 1.3MHz DIP Operational Amplifier IC IC OPAMP GP 1 CIRCUIT 8DIP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5500 milliamps 0.5500 milliamps 0.5500 milliamps 0.5500 milliamps
Slew Rate 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP DIP DIP; 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details