Texas Instruments High-Performance Analog 1.3MHz 1.5V SOIC Operational Amplifier IC LMC6081AIMX

Description
1.3MHz Op Amp, 150uV Vos, 75dB CMRR, 1.5V/µs SR, SOIC-8 Product overview: LMC6081AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3MHz Op Amp, 150uV Vos, 75dB CMRR, 1.5V/µs SR, SOIC-8 Product overview: LMC6081AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3MHz 1.5V SOIC Operational Amplifier IC
687-LMC6081AIMX
1.3MHz 1.5V SOIC Operational Amplifier IC 687-LMC6081AIMX
1.3MHz Op Amp, 150uV Vos, 75dB CMRR, 1.5V/µs SR, SOIC-8 Product overview: LMC6081AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX can be used for catalog matching and distributor lookup.

1.3MHz Op Amp, 150uV Vos, 75dB CMRR, 1.5V/µs SR, SOIC-8 Product overview: LMC6081AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6081AIMX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6081AIMX-ND
Instrumentation, Op Amps, Buffer Amps LMC6081AIMX-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX - 848599-LMC6081AIMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX
848599-LMC6081AIMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX 848599-LMC6081AIMX
Manufacturer: Texas Instruments Win Source Part Number: 848599-LMC6081AIMX Features: Amplifier 1 Circuit Package: Reel - TR Part Status: Obsolete Family Name: LMC6081 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 848599-LMC6081AIMX
Features: Amplifier 1 Circuit
Package: Reel - TR
Part Status: Obsolete
Family Name: LMC6081
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6081AIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6081AIMX
Integrated Circuits (ICs) - Linear - Amplifiers LMC6081AIMX
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6081AIMX
Instrumentation, OP Amps, Buffer Amps LMC6081AIMX
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6081AIMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6081AIMX
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6081AIMX LMC6081AIMX-ND 848599-LMC6081AIMX LMC6081AIMX LMC6081AIMX LMC6081AIMX
Product Name 1.3MHz 1.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 15.5 volts
Slew Rate 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs 1.5 V/µs
Bandwidth 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data