Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201178-LMC6081AIM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 550μA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6081
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Precision Op Amp, CMOS, 1.3MHz BW, 150uV Vos, 1.5V/µs SR, SOIC Product overview: LMC6081AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
LMC6081 - Precision CMOS Single Operational Amplifier
IC CMOS 1 CIRCUIT 8SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6081AIM | 1201178-LMC6081AIM | 687-LMC6081AIM | LMC6081AIM-ND | LMC6081AIM | LMC6081AIM | LMC6081AIM | LMC6081AIM | LMC6081AIM | LMC6081AIM |
| Product Name | LMC6081 Precision CMOS Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIM | 1.3MHz 1.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | |||||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 75 dB | |||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz | 1.3 MHz |