The LMC6064AIN is a precision quad CMOS operational amplifier designed for low power consumption and high performance. It features a low offset voltage of 100 µV and an ultra-low supply current of 16 µA per amplifier, making it suitable for battery-powered applications. The device operates from a single supply voltage ranging from 4.5V to 15V and offers rail-to-rail output swing within 10 mV of the supply rails under a 100k load. With an input common-mode range that includes the negative supply voltage and an input bias current as low as 10 fA, the LMC6064AIN is ideal for applications requiring high precision, such as instrumentation amplifiers, photodiode preamplifiers, and medical instrumentation. The high voltage gain of 140 dB and improved latch-up immunity further enhance its reliability in sensitive applications. The device is available in a 14-pin DIP package, making it easy to integrate into various designs.
QUAD OP-AMP, 900uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LMC6064AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6064AIN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055142-LMC6064AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 80μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMC6064AIN | 1055142-LMC6064AIN | LMC6064AIN-ND | LMC6064AIN | LMC6064AIN | LMC6064AIN |
| Product Name | Quad 0.1MHz DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6064AIN | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | |
| Bandwidth | 0.1000 MHz | 0.1000 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | DIP; 14-DIP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | 14-DIP (0.300, 7.62mm) | |
| Supply Voltage (VS) | 4.5 to 15.5 volts | 15.5 volts |