Texas Instruments Standard Linear and Logic Clock Generators, PLLs, Frequency Synthesizers LMC568CM/NOPB

Description
"Clock Generator IC 700kHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 700kHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMC568CM/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMC568CM/NOPB-ND
"Clock Generator IC 700kHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 700kHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
500kHz 700kHz 2V SOIC Clock and Timing IC
728-LMC568CM/NOPB
500kHz 700kHz 2V SOIC Clock and Timing IC 728-LMC568CM/NOPB
PLL IC, 500kHz-700kHz, 2V-9V, 8-SOIC, SM Product overview: LMC568CM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 700kHz, 2V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 700kHz, 2V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMC568CM/NOPB can be used for catalog matching and distributor lookup.

PLL IC, 500kHz-700kHz, 2V-9V, 8-SOIC, SM Product overview: LMC568CM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 700kHz, 2V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 700kHz, 2V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMC568CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB
107001-LMC568CM/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB 107001-LMC568CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107001-LMC568CM/NOPB Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 9 V Maximum Input Frequency: 700kHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 107001-LMC568CM/NOPB
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 9 V
Maximum Input Frequency: 700kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMC568CM/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMC568CM/NOPB
Clock Generator IC 700kHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 700kHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMC568CM/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMC568CM/NOPB
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number LMC568CM/NOPB-ND 728-LMC568CM/NOPB 107001-LMC568CM/NOPB LMC568CM/NOPB LMC568CM/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers 500kHz 700kHz 2V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMC568CM/NOPB Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube Surface Mount; 8-SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2 to 9 volts 2 to 9 volts 2 to 9 volts 2 to 9 volts
Unlock Full Specs
to access all available technical data