Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Sensors LM99EVAL/NOPB

Description
Win Source Part Number: 1342059-LM99EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM99 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM99 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342059-LM99EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM99 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM99 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342059-LM99EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342059-LM99EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342059-LM99EVAL/NOPB
Win Source Part Number: 1342059-LM99EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM99 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM99 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342059-LM99EVAL/NOPB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: 0°C ~ 125°C
Embedded: No
Utilized IC / Part: LM99
Sensor Type: Temperature
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM99
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342059-LM99EVAL/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2380446 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
TB,SCT1,99-01-2595,50 OHM - TB-1005+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details