Texas Instruments High-Performance Analog Analog and Digital Output LM99CIMMX

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 11 b (Remote) 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 11 b (Remote) 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM99CIMMX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM99CIMMX-ND
Analog and Digital Output LM99CIMMX-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 11 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 11 b (Remote) 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM99CIMMX - 1201010-LM99CIMMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM99CIMMX
1201010-LM99CIMMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM99CIMMX 1201010-LM99CIMMX
Manufacturer: Texas Instruments Win Source Part Number: 1201010-LM99CIMMX Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201010-LM99CIMMX
Packaging: Tape and Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 125°C
Resolution: 7 b (Local), 11 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM99CIMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM99CIMMX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM99CIMMX
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM99CIMMX-ND 1201010-LM99CIMMX LM99CIMMX
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM99CIMMX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details