Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMTX/NOPB LM98722CCMTX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201003-LM98722CCMTX /NOPB Packaging: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Family Name: LM98722 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Introduction Date: September 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201003-LM98722CCMTX /NOPB Packaging: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Family Name: LM98722 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Introduction Date: September 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMTX/NOPB - 1201003-LM98722CCMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMTX/NOPB
1201003-LM98722CCMTX/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMTX/NOPB 1201003-LM98722CCMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201003-LM98722CCMTX /NOPB Packaging: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Family Name: LM98722 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Introduction Date: September 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201003-LM98722CCMTX/NOPB
Packaging: Reel - TR
Package: 56-TFSOP (0.240", 6.10mm Width)
Power (Watts): 630mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Resolution: 16
Family Name: LM98722
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB;
Introduction Date: September 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1201003-LM98722CCMTX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMTX/NOPB
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products