Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMT/NOPB LM98722CCMT/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779414-LM98722CCMT/N OPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMTX/NOPB; LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779414-LM98722CCMT/N OPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMTX/NOPB; LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMT/NOPB - 779414-LM98722CCMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMT/NOPB
779414-LM98722CCMT/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMT/NOPB 779414-LM98722CCMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779414-LM98722CCMT/N OPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Power (Watts): 630mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98722CCMTX/NOPB; LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779414-LM98722CCMT/NOPB
Packaging: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Power (Watts): 630mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Resolution: 16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): LM98722CCMTX/NOPB; LM98722CCMT; LM98722CCMTX; LM98722CCMT/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 779414-LM98722CCMT/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98722CCMT/NOPB
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products