Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT LM98714CCMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201000-LM98714CCMT Packaging: Tube Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LM98714 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 610mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201000-LM98714CCMT Packaging: Tube Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LM98714 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 610mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT - 1201000-LM98714CCMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT
1201000-LM98714CCMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT 1201000-LM98714CCMT
Manufacturer: Texas Instruments Win Source Part Number: 1201000-LM98714CCMT Packaging: Tube Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LM98714 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 610mW

Manufacturer: Texas Instruments
Win Source Part Number: 1201000-LM98714CCMT
Packaging: Tube
Number of Channels: 3
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LM98714
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V
Power (W): 610mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1201000-LM98714CCMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT
Unlock Full Specs
to access all available technical data

Similar Products