Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LM98640CVAL

Description
Win Source Part Number: 1342008-LM98640CVAL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) Supplied Contents: Board(s) Utilized IC / Part: LM98640 ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM98640 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342008-LM98640CVAL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) Supplied Contents: Board(s) Utilized IC / Part: LM98640 ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM98640 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342008-LM98640CVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342008-LM98640CVAL
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342008-LM98640CVAL
Win Source Part Number: 1342008-LM98640CVAL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) Supplied Contents: Board(s) Utilized IC / Part: LM98640 ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM98640 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342008-LM98640CVAL
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Analog Front End (AFE)
Supplied Contents: Board(s)
Utilized IC / Part: LM98640
ECCN: 3A001A2C
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM98640
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LM98640CVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LM98640CVAL
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LM98640CVAL
EVAL BOARD FOR LM98640

EVAL BOARD FOR LM98640

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342008-LM98640CVAL LM98640CVAL
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CSWA2-63DR+,99-01-1247 - TB-461+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2576798 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details