Video Processor IC Serial 80-TQFP (12x12) Package
Image Processor 80-Pin TQFP Tray Product overview: LM98620VHB/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM98620VHB/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779412-LM98620VHB/NO
Packaging: Tray
Type: Imaging Signal Processor
Package: 80-TQFP
Applications: Copiers, Scanners, Facsimiles
Mounting: SMD
Family Name: LM98620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC VID IMAGING SGNL PROC 80TQFP
IC VID IMAGING SGNL PROC 80TQFP
Video Processor IC Serial 80-TQFP (12x12) Package
Video Processor IC Serial 80-TQFP (12x12) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-39032-ND | 684-LM98620VHB/NOPB | 779412-LM98620VHB/NOPB | LM98620VHB/NOPB | LM98620VHB/NOPB | LM98620VHB/NOPB |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - LM98620VHB/NOPB | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |