Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98513CCMTX LM98513CCMTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 802380-LM98513CCMTX Packaging: Reel Power (Watts): 415mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Part Number Series: LM98513
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 802380-LM98513CCMTX Packaging: Reel Power (Watts): 415mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Part Number Series: LM98513
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98513CCMTX - 802380-LM98513CCMTX - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98513CCMTX
802380-LM98513CCMTX
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98513CCMTX 802380-LM98513CCMTX
Manufacturer: Texas Instruments Win Source Part Number: 802380-LM98513CCMTX Packaging: Reel Power (Watts): 415mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Part Number Series: LM98513

Manufacturer: Texas Instruments
Win Source Part Number: 802380-LM98513CCMTX
Packaging: Reel
Power (Watts): 415mW
Number of Bits: 10
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSSOP
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Part Number Series: LM98513

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 802380-LM98513CCMTX
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98513CCMTX
Unlock Full Specs
to access all available technical data

Similar Products

0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers