Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LM98513BCMT/NOPB

Description
Win Source Part Number: 1135634-LM98513BCMT/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 68 Mounting: SMD (SMT) Power (Watts): 415 mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98513BCMTNOPB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM98513BCMT,LM98513B CMT-ND Base Product Number: LM98513 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1135634-LM98513BCMT/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 68 Mounting: SMD (SMT) Power (Watts): 415 mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98513BCMTNOPB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM98513BCMT,LM98513B CMT-ND Base Product Number: LM98513 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1135634-LM98513BCMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1135634-LM98513BCMT/NOPB
Win Source Part Number: 1135634-LM98513BCMT/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 68 Mounting: SMD (SMT) Power (Watts): 415 mW Number of Bits: 10 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 2 Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Alternative Parts (Cross-Reference): LM98513BCMTNOPB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM98513BCMT,LM98513B CMT-ND Base Product Number: LM98513 Product Status: Obsolete

Win Source Part Number: 1135634-LM98513BCMT/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 68
Mounting: SMD (SMT)
Power (Watts): 415 mW
Number of Bits: 10
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of Channels: 2
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Alternative Parts (Cross-Reference): LM98513BCMTNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM98513BCMT,LM98513BCMT-ND
Base Product Number: LM98513
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1135634-LM98513BCMT/NOPB
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9169005M3A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details