Manufacturer: Texas Instruments
Win Source Part Number: 041131-LM9833CCVJD/N
Packaging: Tray
Type: USB Controller
Applications: Scanners, Imaging
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 041131-LM9833CCVJD/NOPB |
| Product Name | Linear - Linear - Video Processing - LM9833CCVJD/NOPB |
| Mounting | Surface Mount (SMT) |