Texas Instruments Embedded Microprocessor MPU LM9740CCVS/NOPB

Description
IC SGNL PROCESSOR 1CH 52MSPS Product overview: LM9740CCVS/NOPB from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LM9740CCVS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SGNL PROCESSOR 1CH 52MSPS Product overview: LM9740CCVS/NOPB from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LM9740CCVS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
694-LM9740CCVS/NOPB
Embedded Microprocessor MPU 694-LM9740CCVS/NOPB
IC SGNL PROCESSOR 1CH 52MSPS Product overview: LM9740CCVS/NOPB from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LM9740CCVS/NOPB can be used for catalog matching and distributor lookup.

IC SGNL PROCESSOR 1CH 52MSPS Product overview: LM9740CCVS/NOPB from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LM9740CCVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LM9740CCVS/NOPB - 779404-LM9740CCVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LM9740CCVS/NOPB
779404-LM9740CCVS/NOPB
Embedded - Embedded - Microprocessors - LM9740CCVS/NOPB 779404-LM9740CCVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779404-LM9740CCVS/NO PB Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779404-LM9740CCVS/NOPB
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - LM9740CCVS/NOPB - Rochester Electronics
Newburyport, MA, United States
SGNL PROCESSOR 1CH 52MSPS

SGNL PROCESSOR 1CH 52MSPS

Supplier's Site Datasheet
Microprocessors - LM9740CCVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LM9740CCVS/NOPB
Microprocessors LM9740CCVS/NOPB
Microprocessor IC *

Microprocessor IC *

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - LM9740CCVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LM9740CCVS/NOPB
Integrated Circuits (ICs) - Embedded - Microprocessors LM9740CCVS/NOPB
IC SGNL PROCESSOR 1CH 52MSPS

IC SGNL PROCESSOR 1CH 52MSPS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LM9740CCVS/NOPB 779404-LM9740CCVS/NOPB LM9740CCVS/NOPB LM9740CCVS/NOPB LM9740CCVS/NOPB
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LM9740CCVS/NOPB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk QFP; Other; QFP100
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
 - ATSAMA5D21 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details