Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management LM96080CIMT/NOPB

Description
IC HARDWARE MONITOR 24-TSSOP
Description
IC HARDWARE MONITOR 24-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - LM96080CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
LM96080CIMT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management LM96080CIMT/NOPB
IC HARDWARE MONITOR 24-TSSOP

IC HARDWARE MONITOR 24-TSSOP

Supplier's Site
Monitor, H-Ware, Watchdog, I2C, 24Tssop; Ic Output Type Texas Instruments - 29AH6424 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, H-Ware, Watchdog, I2C, 24Tssop; Ic Output Type Texas Instruments
29AH6424
Monitor, H-Ware, Watchdog, I2C, 24Tssop; Ic Output Type Texas Instruments 29AH6424
MONITOR, H-WARE, WATCHDOG, I2C, 24TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

MONITOR, H-WARE, WATCHDOG, I2C, 24TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number LM96080CIMT/NOPB 29AH6424
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Monitor, H-Ware, Watchdog, I2C, 24Tssop; Ic Output Type Texas Instruments
Input Voltage 3 to 5.5 volts 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
ASIL Angle Sensor W/ Turns Count - A1339LLETR-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers