Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95245CIM/NOPB

Description
Win Source Part Number: 1378835-LM95245CIM/N OPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Series: TruTherm™ Package: Bulk Product Status: Active Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Voltage - Supply: 3V ~ 3.6V Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Accuracy - Highest (Lowest): ±2°C (±6°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1378835-LM95245CIM/N OPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Series: TruTherm™ Package: Bulk Product Status: Active Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Voltage - Supply: 3V ~ 3.6V Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Accuracy - Highest (Lowest): ±2°C (±6°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95245CIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95245CIM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95245CIM/NOPB
Win Source Part Number: 1378835-LM95245CIM/N OPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Series: TruTherm™ Package: Bulk Product Status: Active Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Voltage - Supply: 3V ~ 3.6V Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Accuracy - Highest (Lowest): ±2°C (±6°C)

Win Source Part Number: 1378835-LM95245CIM/NOPB
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Series: TruTherm™
Package: Bulk
Product Status: Active
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Voltage - Supply: 3V ~ 3.6V
Output Type: SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 85°C
Sensing Temperature - Remote: -40°C ~ 85°C
Resolution: 10 b (Local), 12 b (Remote)
Accuracy - Highest (Lowest): ±2°C (±6°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LM95245CIM/NOPB
Board Mount Temperature Sensors LM95245CIM/NOPB
Board Mount Temperature Sensors ±0.75°C remote & local temperature sensor with SMBus, beta compensation for 45nm d 8-SOIC

Board Mount Temperature Sensors ±0.75°C remote & local temperature sensor with SMBus, beta compensation for 45nm d 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LM95245CIM/NOPB LM95245CIM/NOPB
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection None or Hand held
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details