Texas Instruments Newest Parts - LM95241CIMM-2 LM95241CIMM-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200967-LM95241CIMM- 2 Packaging: Reel Mounting Style: SMD Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 0°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200967-LM95241CIMM- 2 Packaging: Reel Mounting Style: SMD Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 0°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM95241CIMM-2 - 1200967-LM95241CIMM-2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM95241CIMM-2
1200967-LM95241CIMM-2
Newest Parts - LM95241CIMM-2 1200967-LM95241CIMM-2
Manufacturer: Texas Instruments Win Source Part Number: 1200967-LM95241CIMM- 2 Packaging: Reel Mounting Style: SMD Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 0°C ~ 85°C Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200967-LM95241CIMM-2
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 0°C ~ 85°C
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1200967-LM95241CIMM-2
Product Name Newest Parts - LM95241CIMM-2
Diode Type One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 299-26MB40A - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details