Texas Instruments High-Performance Analog Gate Drivers LM9061M/NOPB

Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 296-43505-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-43505-5-ND
Gate Drivers 296-43505-5-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM9061M/NOPB - 1200909-LM9061M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM9061M/NOPB
1200909-LM9061M/NOPB
PMIC - PMIC - Gate Drivers - LM9061M/NOPB 1200909-LM9061M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200909-LM9061M/NOPB Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 3.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Commercial, Motor Drive & Control, Communications & Networking, Test & Measurement, Wireless, Consumer Electronics Family Part Number: LM9061 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 26V

Manufacturer: Texas Instruments
Win Source Part Number: 1200909-LM9061M/NOPB
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Commercial, Motor Drive & Control, Communications & Networking, Test & Measurement, Wireless, Consumer Electronics
Family Part Number: LM9061
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 26V

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
LM9061M/NOPB
Gate Drivers LM9061M/NOPB
Gate Drivers High-Side Pwr Mosfet Driver

Gate Drivers High-Side Pwr Mosfet Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM9061M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM9061M/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM9061M/NOPB
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site
Gate Drivers - LM9061M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM9061M/NOPB
Gate Drivers LM9061M/NOPB
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Driver, Mosfet, High Side, Soic-8; Driver Configuration Texas Instruments - 33AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, High Side, Soic-8; Driver Configuration Texas Instruments
33AH4262
Driver, Mosfet, High Side, Soic-8; Driver Configuration Texas Instruments 33AH4262
DRIVER, MOSFET, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:145µA; Supply Voltage Min:7V; Supply Voltage Max:26V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:1.5ms; Output Delay:10ms; Operating RoHS Compliant: Yes

DRIVER, MOSFET, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:145µA; Supply Voltage Min:7V; Supply Voltage Max:26V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:1.5ms; Output Delay:10ms; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-43505-5-ND 1200909-LM9061M/NOPB LM9061M/NOPB LM9061M/NOPB LM9061M/NOPB 33AH4262
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - LM9061M/NOPB Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Driver, Mosfet, High Side, Soic-8; Driver Configuration Texas Instruments
Driver Type High-side High-side High-side High-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Supply Voltage 7 to 26 volts 7 to 26 volts 26 to 7 volts 7 to 26 volts 7 to 26 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557KLBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCDB2000NPPT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 250000 kHz
View Details